Win Source Part Number: 1314463-CYW20713A1KU
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 +EDR
Power - Output: 10dBm
Sensitivity: -91dBm
Data Rate (Max): 3Mbps
Current - Receiving: 32mA
RF Family/Standard: Bluetooth
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: I²C, I²S, JTAG, SPI, UART, USB
GPIO: 8
Current - Transmitting: 59mA
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 50-UFBGA
Supplier Device Package: 50-FPBGA (4.5x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1314463-CYW20713A1KUFBXG |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |