Cypress Semiconductor Corp. RF Transceiver ICs - CYW20705B0KWFBGT CYW20705B0KWFBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844448-CYW20705B0KWF BGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20705B0KWFBGT, 2015-BCM20705B0KWFBG TTR, CYW20705B0KWFBGTINAC TIVE, CYW20705B0KWFBGT-ND, 2015-BCM20705B0KWFBG TDKR, 2015-BCM20705B0KWFBG TCT
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844448-CYW20705B0KWF BGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20705B0KWFBGT, 2015-BCM20705B0KWFBG TTR, CYW20705B0KWFBGTINAC TIVE, CYW20705B0KWFBGT-ND, 2015-BCM20705B0KWFBG TDKR, 2015-BCM20705B0KWFBG TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20705B0KWFBGT - 844448-CYW20705B0KWFBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20705B0KWFBGT
844448-CYW20705B0KWFBGT
RF Transceiver ICs - CYW20705B0KWFBGT 844448-CYW20705B0KWFBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844448-CYW20705B0KWF BGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20705B0KWFBGT, 2015-BCM20705B0KWFBG TTR, CYW20705B0KWFBGTINAC TIVE, CYW20705B0KWFBGT-ND, 2015-BCM20705B0KWFBG TDKR, 2015-BCM20705B0KWFBG TCT

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844448-CYW20705B0KWFBGT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Package: 50-WFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20705
Categories: RF/IF and RFID
Case / Package: 50-WFBGA (4.5x4)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCM20705B0KWFBGT, 2015-BCM20705B0KWFBGTTR, CYW20705B0KWFBGTINACTIVE, CYW20705B0KWFBGT-ND, 2015-BCM20705B0KWFBGTDKR, 2015-BCM20705B0KWFBGTCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 844448-CYW20705B0KWFBGT
Product Name RF Transceiver ICs - CYW20705B0KWFBGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details