Cypress Semiconductor Corp. RF Transceiver ICs - CYW20705B0KWFBG CYW20705B0KWFBG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916623-CYW20705B0KWF BG Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Tray Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3925-ND, 428-3925, 428-3649, 2015-CYW20705B0KWFBG , 428-3925INACTIVE
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916623-CYW20705B0KWF BG Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Tray Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3925-ND, 428-3925, 428-3649, 2015-CYW20705B0KWFBG , 428-3925INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20705B0KWFBG - 916623-CYW20705B0KWFBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20705B0KWFBG
916623-CYW20705B0KWFBG
RF Transceiver ICs - CYW20705B0KWFBG 916623-CYW20705B0KWFBG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916623-CYW20705B0KWF BG Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Tray Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3925-ND, 428-3925, 428-3649, 2015-CYW20705B0KWFBG , 428-3925INACTIVE

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916623-CYW20705B0KWFBG
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Package: 50-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: CYW20705
Categories: RF/IF and RFID
Case / Package: 50-WFBGA (4.5x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-3925-ND, 428-3925, 428-3649, 2015-CYW20705B0KWFBG, 428-3925INACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916623-CYW20705B0KWFBG
Product Name RF Transceiver ICs - CYW20705B0KWFBG
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details