Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3326-88LTXC CYUSB3326-88LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772216-CYUSB3326-88L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 88-TFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: GPIO, I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB332 Categories: Integrated Circuits (ICs) Manufacturer Package: 88-QFN (10x10) Alternative Parts (Cross-Reference): ISP1520BD; USB5537-AKZE; USB5534-JZX; ISP1520BD,551; Introduction Date: February 25, 2014 ECCN: 5A991.g Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772216-CYUSB3326-88L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 88-TFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: GPIO, I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB332 Categories: Integrated Circuits (ICs) Manufacturer Package: 88-QFN (10x10) Alternative Parts (Cross-Reference): ISP1520BD; USB5537-AKZE; USB5534-JZX; ISP1520BD,551; Introduction Date: February 25, 2014 ECCN: 5A991.g Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3326-88LTXC - 772216-CYUSB3326-88LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3326-88LTXC
772216-CYUSB3326-88LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3326-88LTXC 772216-CYUSB3326-88LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772216-CYUSB3326-88L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 88-TFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: GPIO, I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB332 Categories: Integrated Circuits (ICs) Manufacturer Package: 88-QFN (10x10) Alternative Parts (Cross-Reference): ISP1520BD; USB5537-AKZE; USB5534-JZX; ISP1520BD,551; Introduction Date: February 25, 2014 ECCN: 5A991.g Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772216-CYUSB3326-88LTXC
Series: HX3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM Cortex-M0
Package: 88-TFQFN Exposed Pad
Applications: USB 3.0 Hub Controller
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Interface: GPIO, I2C
Number of I/O: 10
Program Memory Type: ROM (32 kB)
RAM Size: 16K x 8
Controller Series: CYUSB
Family Name: CYUSB332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 88-QFN (10x10)
Alternative Parts (Cross-Reference): ISP1520BD; USB5537-AKZE; USB5534-JZX; ISP1520BD,551;
Introduction Date: February 25, 2014
ECCN: 5A991.g
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3326-88LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3326-88LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3326-88LTXC
IC USB 3.0 HUB 6-PORT 88QFN

IC USB 3.0 HUB 6-PORT 88QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772216-CYUSB3326-88LTXC CYUSB3326-88LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3326-88LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32 kB)
Supply Voltage 1.14 to 1.26 volts 3.6 to 1.14 volts
Serial Interface I²C; GPIO, I2C
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details