Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3324-88LTXC CYUSB3324-88LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758819-CYUSB3324-88L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 88-TFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: GPIO, I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB332 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 88-QFN (10x10) Alternative Parts (Cross-Reference): USB5537-AKZE; USB5534-JZX; USB5537-AKZE-TR; Introduction Date: August 24, 2014 ECCN: 3A991.a.3 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758819-CYUSB3324-88L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 88-TFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: GPIO, I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB332 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 88-QFN (10x10) Alternative Parts (Cross-Reference): USB5537-AKZE; USB5534-JZX; USB5537-AKZE-TR; Introduction Date: August 24, 2014 ECCN: 3A991.a.3 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3324-88LTXC - 758819-CYUSB3324-88LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3324-88LTXC
758819-CYUSB3324-88LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3324-88LTXC 758819-CYUSB3324-88LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758819-CYUSB3324-88L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 88-TFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: GPIO, I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB332 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 88-QFN (10x10) Alternative Parts (Cross-Reference): USB5537-AKZE; USB5534-JZX; USB5537-AKZE-TR; Introduction Date: August 24, 2014 ECCN: 3A991.a.3 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758819-CYUSB3324-88LTXC
Series: HX3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM Cortex-M0
Package: 88-TFQFN Exposed Pad
Applications: USB 3.0 Hub Controller
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Interface: GPIO, I2C
Number of I/O: 10
Program Memory Type: ROM (32 kB)
RAM Size: 16K x 8
Controller Series: CYUSB
Family Name: CYUSB332
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 88-QFN (10x10)
Alternative Parts (Cross-Reference): USB5537-AKZE; USB5534-JZX; USB5537-AKZE-TR;
Introduction Date: August 24, 2014
ECCN: 3A991.a.3
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3324-88LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3324-88LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3324-88LTXC
IC USB 3.0 HUB 4-PORT 88QFN

IC USB 3.0 HUB 4-PORT 88QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 758819-CYUSB3324-88LTXC CYUSB3324-88LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3324-88LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32 kB)
Supply Voltage 1.14 to 1.26 volts 3.6 to 1.14 volts
Serial Interface I²C; GPIO, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details