Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXCT CYUSB3314-88LTXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851301-CYUSB3314-88L TXCT Series: HX3 Package: Reel - TR Number of I/O: 10 Family Name: CYUSB3314 Categories: Integrated Circuits (ICs) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851301-CYUSB3314-88L TXCT Series: HX3 Package: Reel - TR Number of I/O: 10 Family Name: CYUSB3314 Categories: Integrated Circuits (ICs) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXCT - 851301-CYUSB3314-88LTXCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXCT
851301-CYUSB3314-88LTXCT
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXCT 851301-CYUSB3314-88LTXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851301-CYUSB3314-88L TXCT Series: HX3 Package: Reel - TR Number of I/O: 10 Family Name: CYUSB3314 Categories: Integrated Circuits (ICs) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 851301-CYUSB3314-88LTXCT
Series: HX3
Package: Reel - TR
Number of I/O: 10
Family Name: CYUSB3314
Categories: Integrated Circuits (ICs)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3314-88LTXCT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3314-88LTXCT
IC USB 3.0 HUB 4-PORT 88QFN

IC USB 3.0 HUB 4-PORT 88QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851301-CYUSB3314-88LTXCT CYUSB3314-88LTXCT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXCT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
I/O Ports 10
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details