Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3312-BVXI

Description
Win Source Part Number: 1054484-CYUSB3312-BV XI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: HX3 Core Processor: ARM® Cortex®-M0 Package: Tray Applications: USB 3.0 Hub Controller Standard Package: 429 Mounting: SMD (SMT) Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32kB) RAM Size: 16K x 8 Controller Series: CYUSB Voltage - Supply: 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): STM32L151VCH6; ATSAM3S4CA-CU; STM32F107VCH6; ATSAM4SD16CA-CFU; STM32F103VCH6; ATXMEGA64A1U-C7UCYUS B3312BVXI; ECCN: 5A991G Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYUSB3312
Request a Quote Datasheet
Description
Win Source Part Number: 1054484-CYUSB3312-BV XI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: HX3 Core Processor: ARM® Cortex®-M0 Package: Tray Applications: USB 3.0 Hub Controller Standard Package: 429 Mounting: SMD (SMT) Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32kB) RAM Size: 16K x 8 Controller Series: CYUSB Voltage - Supply: 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): STM32L151VCH6; ATSAM3S4CA-CU; STM32F107VCH6; ATSAM4SD16CA-CFU; STM32F103VCH6; ATXMEGA64A1U-C7UCYUS B3312BVXI; ECCN: 5A991G Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYUSB3312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1054484-CYUSB3312-BVXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1054484-CYUSB3312-BVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1054484-CYUSB3312-BVXI
Win Source Part Number: 1054484-CYUSB3312-BV XI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: HX3 Core Processor: ARM® Cortex®-M0 Package: Tray Applications: USB 3.0 Hub Controller Standard Package: 429 Mounting: SMD (SMT) Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32kB) RAM Size: 16K x 8 Controller Series: CYUSB Voltage - Supply: 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): STM32L151VCH6; ATSAM3S4CA-CU; STM32F107VCH6; ATSAM4SD16CA-CFU; STM32F103VCH6; ATXMEGA64A1U-C7UCYUS B3312BVXI; ECCN: 5A991G Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYUSB3312

Win Source Part Number: 1054484-CYUSB3312-BVXI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: HX3
Core Processor: ARM® Cortex®-M0
Package: Tray
Applications: USB 3.0 Hub Controller
Standard Package: 429
Mounting: SMD (SMT)
Interface: I2C
Number of I/O: 10
Program Memory Type: ROM (32kB)
RAM Size: 16K x 8
Controller Series: CYUSB
Voltage - Supply: 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): STM32L151VCH6; ATSAM3S4CA-CU; STM32F107VCH6; ATSAM4SD16CA-CFU; STM32F103VCH6; ATXMEGA64A1U-C7UCYUSB3312BVXI;
ECCN: 5A991G
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CYUSB3312

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3312-BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3312-BVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3312-BVXI
IC USB 3.0 HUB 2-PORT 100BGA

IC USB 3.0 HUB 2-PORT 100BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1054484-CYUSB3312-BVXI CYUSB3312-BVXI
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32kB)
Supply Voltage 1.14 to 3.6 volts 3.6 to 1.14 volts
Serial Interface I²C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C167CSL33MCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details