Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3304-68LTXI CYUSB3304-68LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810801-CYUSB3304-68L TXI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: USB 3.0 Hub Controller Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32kB) RAM Size: 16K x 8 Controller Series: CYUSB Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: CYUSB3304
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810801-CYUSB3304-68L TXI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: USB 3.0 Hub Controller Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32kB) RAM Size: 16K x 8 Controller Series: CYUSB Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: CYUSB3304
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3304-68LTXI - 810801-CYUSB3304-68LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3304-68LTXI
810801-CYUSB3304-68LTXI
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3304-68LTXI 810801-CYUSB3304-68LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810801-CYUSB3304-68L TXI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: USB 3.0 Hub Controller Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32kB) RAM Size: 16K x 8 Controller Series: CYUSB Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: CYUSB3304

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 810801-CYUSB3304-68LTXI
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Applications: USB 3.0 Hub Controller
Interface: I2C
Number of I/O: 10
Program Memory Type: ROM (32kB)
RAM Size: 16K x 8
Controller Series: CYUSB
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 68-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: CYUSB3304

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3304-68LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3304-68LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3304-68LTXI
IC USB 3.0 HUB 4-PORT 68QFN

IC USB 3.0 HUB 4-PORT 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 810801-CYUSB3304-68LTXI CYUSB3304-68LTXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3304-68LTXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32kB)
Supply Voltage 1.14 to 1.26 volts 3.6 to 1.14 volts
Serial Interface I²C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - A2C02768800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers