Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3065-BZXC CYUSB3065-BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709988-CYUSB3065-BZX C Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Applications: USB Host/Peripheral Controller Interface: GPIF, I2C, I2S, SPI, UART, USB Program Memory Type: External Program Memory Controller Series: CYUSB Categories: Integrated Circuits Supplier Device Package: 121-BGA Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 121-LFBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) The number of I/O: 12 Date RAM Size: 512K x 8 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709988-CYUSB3065-BZX C Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Applications: USB Host/Peripheral Controller Interface: GPIF, I2C, I2S, SPI, UART, USB Program Memory Type: External Program Memory Controller Series: CYUSB Categories: Integrated Circuits Supplier Device Package: 121-BGA Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 121-LFBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) The number of I/O: 12 Date RAM Size: 512K x 8 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3065-BZXC - 709988-CYUSB3065-BZXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3065-BZXC
709988-CYUSB3065-BZXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3065-BZXC 709988-CYUSB3065-BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709988-CYUSB3065-BZX C Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Applications: USB Host/Peripheral Controller Interface: GPIF, I2C, I2S, SPI, UART, USB Program Memory Type: External Program Memory Controller Series: CYUSB Categories: Integrated Circuits Supplier Device Package: 121-BGA Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 121-LFBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) The number of I/O: 12 Date RAM Size: 512K x 8 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709988-CYUSB3065-BZXC
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM9
Applications: USB Host/Peripheral Controller
Interface: GPIF, I2C, I2S, SPI, UART, USB
Program Memory Type: External Program Memory
Controller Series: CYUSB
Categories: Integrated Circuits
Supplier Device Package: 121-BGA
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 121-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
The number of I/O: 12
Date RAM Size: 512K x 8
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3065-BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3065-BZXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3065-BZXC
IC EZ-USB BRIDGE 4LANE 121BGA

IC EZ-USB BRIDGE 4LANE 121BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 709988-CYUSB3065-BZXC CYUSB3065-BZXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3065-BZXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 512 KB 512 KB
ROM Type External Program Memory
Supply Voltage 1.15 to 1.25 volts 1.25 to 1.15 volts
Serial Interface I²C; SPI; UART; USB; GPIF, I2C, I2S, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers