Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000459-CYUSB3014-BZX
Packaging: Tray
Core Processor: ARM9
Applications: USB Host/Peripheral Controller
Mounting: SMD (SMT)
Number of I/O: 60
Program Memory Type: External Program Memory
Controller Series: CYUSB
Family Name: CYUSB3014-BZXI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 121-FBGA (10x10)
Supply Voltage - Operating: 1.15 V to 1.25 V
Data RAM Size: 512K x 8
Alternative Parts (Cross-Reference): CYUSB3014-FBXIT; CYUSB3014-BZXCT; CYUSB3014-BZXC;
Introduction Date: April 07, 2011
ECCN: 3A991.a.3
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
USB BUS CONTROLLER PBGA121
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 000459-CYUSB3014-BZXI | CYUSB3014-BZXI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXI | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Life Cycle Stage | Active | Active |
| RAM | 512 KB | 512 KB |
| ROM Type | External Program Memory | |
| Supply Voltage | 1.15 to 1.25 volts |