Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2304-68LTXI CYUSB2304-68LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916612-CYUSB2304-68L TXI Series: HX3 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 10 Program Memory Type: ROM (32kB) Family Name: CYUSB2304 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916612-CYUSB2304-68L TXI Series: HX3 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 10 Program Memory Type: ROM (32kB) Family Name: CYUSB2304 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2304-68LTXI - 916612-CYUSB2304-68LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2304-68LTXI
916612-CYUSB2304-68LTXI
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2304-68LTXI 916612-CYUSB2304-68LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916612-CYUSB2304-68L TXI Series: HX3 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 10 Program Memory Type: ROM (32kB) Family Name: CYUSB2304 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916612-CYUSB2304-68LTXI
Series: HX3
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM® Cortex®-M0
Package: Tray
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 10
Program Memory Type: ROM (32kB)
Family Name: CYUSB2304
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB2304-68LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB2304-68LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB2304-68LTXI
IC USB 2.0 HUB 4-PORT 68QFN

IC USB 2.0 HUB 4-PORT 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916612-CYUSB2304-68LTXI CYUSB2304-68LTXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2304-68LTXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32kB)
I/O Ports 10
Package Type Other; 68-QFN (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details