Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB2014-BZXIT

Description
Win Source Part Number: 1265024-CYUSB2014-BZ XIT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-USB FX3™ Core Processor: ARM9® Package: Tape & Reel (TR) Applications: SuperSpeed USB Peripheral Controller Standard Package: 1,500 Mounting: SMD (SMT) Interface: I2C, I2S, MMC/SD, SPI, UART, USB Number of I/O: 59 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Voltage - Supply: 1.15V ~ 1.25V Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A3 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYUSB2014
Request a Quote Datasheet
Description
Win Source Part Number: 1265024-CYUSB2014-BZ XIT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-USB FX3™ Core Processor: ARM9® Package: Tape & Reel (TR) Applications: SuperSpeed USB Peripheral Controller Standard Package: 1,500 Mounting: SMD (SMT) Interface: I2C, I2S, MMC/SD, SPI, UART, USB Number of I/O: 59 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Voltage - Supply: 1.15V ~ 1.25V Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A3 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYUSB2014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1265024-CYUSB2014-BZXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1265024-CYUSB2014-BZXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1265024-CYUSB2014-BZXIT
Win Source Part Number: 1265024-CYUSB2014-BZ XIT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-USB FX3™ Core Processor: ARM9® Package: Tape & Reel (TR) Applications: SuperSpeed USB Peripheral Controller Standard Package: 1,500 Mounting: SMD (SMT) Interface: I2C, I2S, MMC/SD, SPI, UART, USB Number of I/O: 59 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Voltage - Supply: 1.15V ~ 1.25V Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A3 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CYUSB2014

Win Source Part Number: 1265024-CYUSB2014-BZXIT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: EZ-USB FX3™
Core Processor: ARM9®
Package: Tape & Reel (TR)
Applications: SuperSpeed USB Peripheral Controller
Standard Package: 1,500
Mounting: SMD (SMT)
Interface: I2C, I2S, MMC/SD, SPI, UART, USB
Number of I/O: 59
Program Memory Type: External Program Memory
RAM Size: 512K x 8
Controller Series: CYUSB
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 121-TFBGA
Supplier Device Package: 121-FBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A3
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CYUSB2014

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB2014-BZXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB2014-BZXIT
IC EZ-USB BRIDGE FX3 3.0 121BGA

IC EZ-USB BRIDGE FX3 3.0 121BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1265024-CYUSB2014-BZXIT CYUSB2014-BZXIT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 512 KB 512 KB
ROM Type External Program Memory
Supply Voltage 1.15 to 1.25 volts 1.25 to 1.15 volts
Serial Interface I²C; SPI; UART; USB; I2C, I2S, MMC/SD, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers