Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXC CYUSB2014-BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844418-CYUSB2014-BZX C Series: EZ-USB FX3™ Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9® Package: Tray Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 59 Program Memory Type: External Program Memory Family Name: CYUSB2014 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CYUSB2014-BZXC, 2266-CYUSB2014-BZXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844418-CYUSB2014-BZX C Series: EZ-USB FX3™ Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9® Package: Tray Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 59 Program Memory Type: External Program Memory Family Name: CYUSB2014 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CYUSB2014-BZXC, 2266-CYUSB2014-BZXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXC - 844418-CYUSB2014-BZXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXC
844418-CYUSB2014-BZXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXC 844418-CYUSB2014-BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844418-CYUSB2014-BZX C Series: EZ-USB FX3™ Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9® Package: Tray Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 59 Program Memory Type: External Program Memory Family Name: CYUSB2014 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CYUSB2014-BZXC, 2266-CYUSB2014-BZXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844418-CYUSB2014-BZXC
Series: EZ-USB FX3™
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM9®
Package: Tray
Package: 121-TFBGA
Mounting: Surface Mount
Number of I/O: 59
Program Memory Type: External Program Memory
Family Name: CYUSB2014
Categories: Integrated Circuits (ICs)
Case / Package: 121-FBGA (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 840
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CYUSB2014-BZXC, 2266-CYUSB2014-BZXC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CYUSB2014-BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CYUSB2014-BZXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYUSB2014-BZXC
EZ-USB FX3: SUPERSPEED USB CONTR

EZ-USB FX3: SUPERSPEED USB CONTR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844418-CYUSB2014-BZXC CYUSB2014-BZXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ROM Type External Program Memory
I/O Ports 59
Package Type Other; 121-FBGA (10x10)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details