Cypress Semiconductor Corp. Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTT21100-44LQI35 CYTT21100-44LQI35

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867929-CYTT21100-44L QI35 Series: TrueTouch™ Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 44-QFN (5x5) Package: Tray Package: 44-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (5x5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867929-CYTT21100-44L QI35 Series: TrueTouch™ Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 44-QFN (5x5) Package: Tray Package: 44-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (5x5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTT21100-44LQI35 - 867929-CYTT21100-44LQI35 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTT21100-44LQI35
867929-CYTT21100-44LQI35
Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTT21100-44LQI35 867929-CYTT21100-44LQI35
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867929-CYTT21100-44L QI35 Series: TrueTouch™ Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 44-QFN (5x5) Package: Tray Package: 44-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (5x5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867929-CYTT21100-44LQI35
Series: TrueTouch™
Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 44-QFN (5x5)
Package: Tray
Package: 44-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (5x5)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 867929-CYTT21100-44LQI35
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTT21100-44LQI35
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Controllers - FTCSU564 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 5 Wire; 5 Wire Resistive
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Data Acquisition - Touch Screen Controllers - AD7873ACP-REEL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details