Cypress Semiconductor Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTMA568-56LQI44AD

Description
Win Source Part Number: 1196102-CYTMA568-56L QI44AD Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1196102-CYTMA568-56L QI44AD Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1196102-CYTMA568-56LQI44AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1196102-CYTMA568-56LQI44AD
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1196102-CYTMA568-56LQI44AD
Win Source Part Number: 1196102-CYTMA568-56L QI44AD Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1196102-CYTMA568-56LQI44AD
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 56-UFQFN Exposed Pad
Supplier Device Package: 56-QFN (6x6)
Touchscreen: 2 Wire Capacitive
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 1196102-CYTMA568-56LQI44AD
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - FTCSU548 - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Serial; USB; Serial, USB
Supply Voltage 3.3 volts
View Details
3 suppliers