Cypress Semiconductor Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTMA545-48LQI36ABAT

Description
Win Source Part Number: 984973-CYTMA545-48LQ I36ABAT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 984973-CYTMA545-48LQ I36ABAT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 984973-CYTMA545-48LQI36ABAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
984973-CYTMA545-48LQI36ABAT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 984973-CYTMA545-48LQI36ABAT
Win Source Part Number: 984973-CYTMA545-48LQ I36ABAT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 984973-CYTMA545-48LQI36ABAT
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Touchscreen: 2 Wire Capacitive
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 984973-CYTMA545-48LQI36ABAT
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - AD7873BRQ - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details