Cypress Semiconductor Corp. Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ABA CYTMA545-48LQI36ABA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867928-CYTMA545-48LQ I36ABA Series: TrueTouch™ Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6) Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867928-CYTMA545-48LQ I36ABA Series: TrueTouch™ Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6) Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ABA - 867928-CYTMA545-48LQI36ABA - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ABA
867928-CYTMA545-48LQI36ABA
Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ABA 867928-CYTMA545-48LQI36ABA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867928-CYTMA545-48LQ I36ABA Series: TrueTouch™ Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6) Package: Tray Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867928-CYTMA545-48LQI36ABA
Series: TrueTouch™
Features: Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Package: Tray
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 867928-CYTMA545-48LQI36ABA
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ABA
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - AD7873ARQ-REEL - 859675-AD7873ARQ-REEL - Win Source Electronics
Specs
Type Resistive
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details