Cypress Semiconductor Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTMA448-70BUI58AET

Description
Win Source Part Number: 1054481-CYTMA448-70B UI58AET Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 70-UFBGA Supplier Device Package: 70-BGA (5.5x5.5) Touchscreen: 2 Wire Capacitive ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054481-CYTMA448-70B UI58AET Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 70-UFBGA Supplier Device Package: 70-BGA (5.5x5.5) Touchscreen: 2 Wire Capacitive ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1054481-CYTMA448-70BUI58AET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1054481-CYTMA448-70BUI58AET
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1054481-CYTMA448-70BUI58AET
Win Source Part Number: 1054481-CYTMA448-70B UI58AET Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 70-UFBGA Supplier Device Package: 70-BGA (5.5x5.5) Touchscreen: 2 Wire Capacitive ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1054481-CYTMA448-70BUI58AET
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 70-UFBGA
Supplier Device Package: 70-BGA (5.5x5.5)
Touchscreen: 2 Wire Capacitive
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 1054481-CYTMA448-70BUI58AET
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - FTCSU548 - Lingto Electronic Limited
Specs
Interface Serial; USB; Serial, USB
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details