Win Source Part Number: 1009256-CYTMA448-70B
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 70-UFBGA
Supplier Device Package: 70-BGA (5.5x5.5)
Touchscreen: 2 Wire Capacitive
ECCN: OBSOLETE
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Touch Screen Controllers |
| Product Number | 1009256-CYTMA448-70BUI48AB |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |