Cypress Semiconductor Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTMA445A-44LQI35ZZ

Description
Win Source Part Number: 1175366-CYTMA445A-44 LQI35ZZ Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 44-UFQFN Exposed Pad Supplier Device Package: 44-QFN (5x5) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1175366-CYTMA445A-44 LQI35ZZ Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 44-UFQFN Exposed Pad Supplier Device Package: 44-QFN (5x5) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1175366-CYTMA445A-44LQI35ZZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1175366-CYTMA445A-44LQI35ZZ
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1175366-CYTMA445A-44LQI35ZZ
Win Source Part Number: 1175366-CYTMA445A-44 LQI35ZZ Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 44-UFQFN Exposed Pad Supplier Device Package: 44-QFN (5x5) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1175366-CYTMA445A-44LQI35ZZ
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 44-UFQFN Exposed Pad
Supplier Device Package: 44-QFN (5x5)
Touchscreen: 2 Wire Capacitive
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 1175366-CYTMA445A-44LQI35ZZ
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - ATMXT224-MAH - Lingto Electronic Limited
Specs
Interface I2C; I²C
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - FTCS0464 - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Serial; USB; Serial, USB
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers