Cypress Semiconductor Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTMA445-48LQI36ZZAT

Description
Win Source Part Number: 978966-CYTMA445-48LQ I36ZZAT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 978966-CYTMA445-48LQ I36ZZAT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 978966-CYTMA445-48LQI36ZZAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
978966-CYTMA445-48LQI36ZZAT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 978966-CYTMA445-48LQI36ZZAT
Win Source Part Number: 978966-CYTMA445-48LQ I36ZZAT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 978966-CYTMA445-48LQI36ZZAT
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Touchscreen: 2 Wire Capacitive
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI36ZZAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
CYTMA445-48LQI36ZZAT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTMA445-48LQI36ZZAT
IC MCU 32BIT 48QFN

IC MCU 32BIT 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 978966-CYTMA445-48LQI36ZZAT CYTMA445-48LQI36ZZAT
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Interface I2C; SPI; I2C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - TSC2101IRGZ - Lingto Electronic Limited
Specs
Interface SPI; SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details