Win Source Part Number: 1004392-CYTMA445-48L
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Touchscreen: 2 Wire Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCYTMA445-48LQI
| Win Source Electronics | |
|---|---|
| Product Category | Touch Screen Controllers |
| Product Number | 1004392-CYTMA445-48LQI36AE |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |