Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040035-CYTMA445-48LQ
Packaging: Tray
Mounting: SMD (SMT)
Resolution (Bits): 32 b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-QFN (6x6)
Supply Voltage - Operating: 1.71 V to 5.5 V
Touchscreen: 2 Wire Capacitive
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Touch Screen Controllers |
| Product Number | 040035-CYTMA445-48LQI |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI |