Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYRF89435-68LTXC

Description
Win Source Part Number: 1027164-CYRF89435-68 LTXC Category: RF/IF and RFID>RF Transceiver ICs Series: PRoC® Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 1dBm Sensitivity: -87dBm Data Rate (Max): 1Mbps Current - Receiving: 18mA RF Family/Standard: General ISM > 1GHZ Modulation: FHSS, GFSK Serial Interfaces: I2C, SPI GPIO: 35 Current - Transmitting: 13.7mA ~ 18.5mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CYRF89535-68LTXC; CYRF89135-68LTXC; CYBL10563-56LQXICYRF 8943568LTXC; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-CYRF89435-68LTX C,CYPCYPCYRF89435-68 LTXC,2156-CYRF89435- 68LTXC,428-3316 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027164-CYRF89435-68 LTXC Category: RF/IF and RFID>RF Transceiver ICs Series: PRoC® Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 1dBm Sensitivity: -87dBm Data Rate (Max): 1Mbps Current - Receiving: 18mA RF Family/Standard: General ISM > 1GHZ Modulation: FHSS, GFSK Serial Interfaces: I2C, SPI GPIO: 35 Current - Transmitting: 13.7mA ~ 18.5mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CYRF89535-68LTXC; CYRF89135-68LTXC; CYBL10563-56LQXICYRF 8943568LTXC; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-CYRF89435-68LTX C,CYPCYPCYRF89435-68 LTXC,2156-CYRF89435- 68LTXC,428-3316 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1027164-CYRF89435-68LTXC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1027164-CYRF89435-68LTXC
RF/IF and RFID - RF Transceiver ICs 1027164-CYRF89435-68LTXC
Win Source Part Number: 1027164-CYRF89435-68 LTXC Category: RF/IF and RFID>RF Transceiver ICs Series: PRoC® Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 1dBm Sensitivity: -87dBm Data Rate (Max): 1Mbps Current - Receiving: 18mA RF Family/Standard: General ISM > 1GHZ Modulation: FHSS, GFSK Serial Interfaces: I2C, SPI GPIO: 35 Current - Transmitting: 13.7mA ~ 18.5mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CYRF89535-68LTXC; CYRF89135-68LTXC; CYBL10563-56LQXICYRF 8943568LTXC; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-CYRF89435-68LTX C,CYPCYPCYRF89435-68 LTXC,2156-CYRF89435- 68LTXC,428-3316 Product Status: Obsolete

Win Source Part Number: 1027164-CYRF89435-68LTXC
Category: RF/IF and RFID>RF Transceiver ICs
Series: PRoC®
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Memory Size: 32kB Flash, 2kB SRAM
Power - Output: 1dBm
Sensitivity: -87dBm
Data Rate (Max): 1Mbps
Current - Receiving: 18mA
RF Family/Standard: General ISM > 1GHZ
Modulation: FHSS, GFSK
Serial Interfaces: I2C, SPI
GPIO: 35
Current - Transmitting: 13.7mA ~ 18.5mA
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CYRF89535-68LTXC; CYRF89135-68LTXC; CYBL10563-56LQXICYRF8943568LTXC;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CYRF89435-68LTXC,CYPCYPCYRF89435-68LTXC,2156-CYRF89435-68LTXC,428-3316
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1027164-CYRF89435-68LTXC
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details