Cypress Semiconductor Corp. RF Transceiver ICs CYRF89235-40LTXC

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYRF89235-40LTXC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-CYRF89235-40LTXC-ND
RF Transceiver ICs 2015-CYRF89235-40LTXC-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYRF89235-40LTXC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC16T245DGG - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details