Cypress Semiconductor Corp. RF Transceiver ICs CYRF89135-68LTXC

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 68-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 68-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYRF89135-68LTXC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-CYRF89135-68LTXC-ND
RF Transceiver ICs 2015-CYRF89135-68LTXC-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 68-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 68-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYRF89135-68LTXC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Bias Current 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128FNI-BL553TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details