Cypress Semiconductor Corp. RF Transceiver ICs - CYRF69213A-40LFXC CYRF69213A-40LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080297-CYRF69213A-40 LFXC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 20.2mA to 23.4mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI, USB GPIO: 14 Current - Transmitting: 22.4mA to 36.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080297-CYRF69213A-40 LFXC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 20.2mA to 23.4mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI, USB GPIO: 14 Current - Transmitting: 22.4mA to 36.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF69213A-40LFXC - 080297-CYRF69213A-40LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF69213A-40LFXC
080297-CYRF69213A-40LFXC
RF Transceiver ICs - CYRF69213A-40LFXC 080297-CYRF69213A-40LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080297-CYRF69213A-40 LFXC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 20.2mA to 23.4mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI, USB GPIO: 14 Current - Transmitting: 22.4mA to 36.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080297-CYRF69213A-40LFXC
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 8kB Flash, 256B SRAM
Power - Output: 4dBm
Sensitivity: -97dBm
Data Rate (Max): 1Mbps
Current - Receiving: 20.2mA to 23.4mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI, USB
GPIO: 14
Current - Transmitting: 22.4mA to 36.6mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 080297-CYRF69213A-40LFXC
Product Name RF Transceiver ICs - CYRF69213A-40LFXC
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details