Cypress Semiconductor Corp. RF Transceiver ICs - CYRF69103-40LTXC CYRF69103-40LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772209-CYRF69103-40L TXC Series: PRoC Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Current - Receiving: 18.9mA ~ 21.9mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 15 Current - Transmitting: 21.2mA ~ 39.9mA Family Name: CYRF69103 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): RU2441H04JDA; nRF24L01-REEL; nRF24L01P-R7; RU2441H04UAA; ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772209-CYRF69103-40L TXC Series: PRoC Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Current - Receiving: 18.9mA ~ 21.9mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 15 Current - Transmitting: 21.2mA ~ 39.9mA Family Name: CYRF69103 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): RU2441H04JDA; nRF24L01-REEL; nRF24L01P-R7; RU2441H04UAA; ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF69103-40LTXC - 772209-CYRF69103-40LTXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF69103-40LTXC
772209-CYRF69103-40LTXC
RF Transceiver ICs - CYRF69103-40LTXC 772209-CYRF69103-40LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772209-CYRF69103-40L TXC Series: PRoC Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Current - Receiving: 18.9mA ~ 21.9mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 15 Current - Transmitting: 21.2mA ~ 39.9mA Family Name: CYRF69103 Categories: RF/IF and RFID Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): RU2441H04JDA; nRF24L01-REEL; nRF24L01P-R7; RU2441H04UAA; ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772209-CYRF69103-40LTXC
Series: PRoC
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: 0°C ~ 70°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Memory Size: 8kB Flash, 256B SRAM
Power - Output: 4dBm
Sensitivity: -97dBm
Current - Receiving: 18.9mA ~ 21.9mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
GPIO: 15
Current - Transmitting: 21.2mA ~ 39.9mA
Family Name: CYRF69103
Categories: RF/IF and RFID
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): RU2441H04JDA; nRF24L01-REEL; nRF24L01P-R7; RU2441H04UAA;
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 772209-CYRF69103-40LTXC
Product Name RF Transceiver ICs - CYRF69103-40LTXC
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details