Cypress Semiconductor Corp. RF Transceiver ICs - CYRF69103-40LFXC CYRF69103-40LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080296-CYRF69103-40L FXC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.9mA to 21.9mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 15 Current - Transmitting: 21.2mA to 39.9mA Family Name: CYRF69103 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): nRF24L01P-R; nRF24L01P-T; NRF24L01; Introduction Date: June 13, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080296-CYRF69103-40L FXC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.9mA to 21.9mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 15 Current - Transmitting: 21.2mA to 39.9mA Family Name: CYRF69103 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): nRF24L01P-R; nRF24L01P-T; NRF24L01; Introduction Date: June 13, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF69103-40LFXC - 080296-CYRF69103-40LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF69103-40LFXC
080296-CYRF69103-40LFXC
RF Transceiver ICs - CYRF69103-40LFXC 080296-CYRF69103-40LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080296-CYRF69103-40L FXC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 8kB Flash, 256B SRAM Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.9mA to 21.9mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 15 Current - Transmitting: 21.2mA to 39.9mA Family Name: CYRF69103 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): nRF24L01P-R; nRF24L01P-T; NRF24L01; Introduction Date: June 13, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080296-CYRF69103-40LFXC
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 8kB Flash, 256B SRAM
Power - Output: 4dBm
Sensitivity: -97dBm
Data Rate (Max): 1Mbps
Current - Receiving: 18.9mA to 21.9mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
GPIO: 15
Current - Transmitting: 21.2mA to 39.9mA
Family Name: CYRF69103
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): nRF24L01P-R; nRF24L01P-T; NRF24L01;
Introduction Date: June 13, 2005
ECCN: 5A991.g
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 080296-CYRF69103-40LFXC
Product Name RF Transceiver ICs - CYRF69103-40LFXC
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details