Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD5225-96BZXI CYPD5225-96BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867924-CYPD5225-96BZ XI Series: EZ-PD™ CCG5 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Tray Package: 96-VFBGA Mounting: Surface Mount Number of I/O: 28 Program Memory Type: FLASH (128kB) Family Name: CYPD5225 Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867924-CYPD5225-96BZ XI Series: EZ-PD™ CCG5 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Tray Package: 96-VFBGA Mounting: Surface Mount Number of I/O: 28 Program Memory Type: FLASH (128kB) Family Name: CYPD5225 Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD5225-96BZXI - 867924-CYPD5225-96BZXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD5225-96BZXI
867924-CYPD5225-96BZXI
Embedded - Embedded - Microcontrollers - Application Specific - CYPD5225-96BZXI 867924-CYPD5225-96BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867924-CYPD5225-96BZ XI Series: EZ-PD™ CCG5 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Tray Package: 96-VFBGA Mounting: Surface Mount Number of I/O: 28 Program Memory Type: FLASH (128kB) Family Name: CYPD5225 Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867924-CYPD5225-96BZXI
Series: EZ-PD™ CCG5
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM® Cortex®-M0
Package: Tray
Package: 96-VFBGA
Mounting: Surface Mount
Number of I/O: 28
Program Memory Type: FLASH (128kB)
Family Name: CYPD5225
Categories: Integrated Circuits (ICs)
Case / Package: 96-BGA (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 867924-CYPD5225-96BZXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD5225-96BZXI
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details