Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized CYPD3177-24LQXQT

Description
Win Source Part Number: 1253177-CYPD3177-24L QXQT Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: EZ-PD™ BCR Package: Tape & Reel Applications: USB Type C Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 24.5V Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-CYPD3177-24LQXQT CT,428-CYPD3177-24LQ XQTTR,428-CYPD3177-2 4LQXQTDKR,CYPD3177-2 4LQXQT Base Product Number: CYPD3177
Request a Quote Datasheet
Description
Win Source Part Number: 1253177-CYPD3177-24L QXQT Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: EZ-PD™ BCR Package: Tape & Reel Applications: USB Type C Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 24.5V Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-CYPD3177-24LQXQT CT,428-CYPD3177-24LQ XQTTR,428-CYPD3177-2 4LQXQTDKR,CYPD3177-2 4LQXQT Base Product Number: CYPD3177
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253177-CYPD3177-24LQXQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253177-CYPD3177-24LQXQT
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253177-CYPD3177-24LQXQT
Win Source Part Number: 1253177-CYPD3177-24L QXQT Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: EZ-PD™ BCR Package: Tape & Reel Applications: USB Type C Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 24.5V Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-CYPD3177-24LQXQT CT,428-CYPD3177-24LQ XQTTR,428-CYPD3177-2 4LQXQTDKR,CYPD3177-2 4LQXQT Base Product Number: CYPD3177

Win Source Part Number: 1253177-CYPD3177-24LQXQT
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: EZ-PD™ BCR
Package: Tape & Reel
Applications: USB Type C
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 24.5V
Package / Case: 24-UFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-CYPD3177-24LQXQTCT,428-CYPD3177-24LQXQTTR,428-CYPD3177-24LQXQTDKR,CYPD3177-24LQXQT
Base Product Number: CYPD3177

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253177-CYPD3177-24LQXQT
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details