Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD3125-40LQXI CYPD3125-40LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845463-CYPD3125-40LQ XI Series: EZ-PD™ CCG3 Package: Tray Number of I/O: 20 Family Name: CYPD3125 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845463-CYPD3125-40LQ XI Series: EZ-PD™ CCG3 Package: Tray Number of I/O: 20 Family Name: CYPD3125 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD3125-40LQXI - 845463-CYPD3125-40LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD3125-40LQXI
845463-CYPD3125-40LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CYPD3125-40LQXI 845463-CYPD3125-40LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845463-CYPD3125-40LQ XI Series: EZ-PD™ CCG3 Package: Tray Number of I/O: 20 Family Name: CYPD3125 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845463-CYPD3125-40LQXI
Series: EZ-PD™ CCG3
Package: Tray
Number of I/O: 20
Family Name: CYPD3125
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYPD3125-40LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYPD3125-40LQXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYPD3125-40LQXI
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845463-CYPD3125-40LQXI CYPD3125-40LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD3125-40LQXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 32 Bit
I/O Ports 20
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFNUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details