Win Source Part Number: 1054473-CYPD3120-40L
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: EZ-PD™ CCG3
Core Processor: ARM® Cortex®-M0
Package: Tape & Reel (TR)
Applications: USB Type C
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 16
Program Memory Type: FLASH (128kB)
RAM Size: 8K x 8
Voltage - Supply: 2.7V ~ 21.5V
Package / Case: 40-UFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CYPD3120-40LQXITCYPD
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: CYPD3120
CCG3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1054473-CYPD3120-40LQXIT | CYPD3120-40LQXIT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 128 KB | 8 KB |
| ROM Type | Flash; FLASH (128kB) | |
| Supply Voltage | 2.7 to 21.5 volts | 21.5 to 2.7 volts |
| Serial Interface | I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB |