Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD2122-24LQXI CYPD2122-24LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723140-CYPD2122-24LQ XI Series: EZ-PD CCG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 24-UFQFN Exposed Pad Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 14 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD2122-24LQXI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): FUSB302MPX; FUSB302UCX; RT1730WSC; ECCN: 3A991.a.2 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723140-CYPD2122-24LQ XI Series: EZ-PD CCG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 24-UFQFN Exposed Pad Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 14 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD2122-24LQXI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): FUSB302MPX; FUSB302UCX; RT1730WSC; ECCN: 3A991.a.2 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2122-24LQXI - 723140-CYPD2122-24LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2122-24LQXI
723140-CYPD2122-24LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2122-24LQXI 723140-CYPD2122-24LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723140-CYPD2122-24LQ XI Series: EZ-PD CCG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 24-UFQFN Exposed Pad Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 14 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD2122-24LQXI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): FUSB302MPX; FUSB302UCX; RT1730WSC; ECCN: 3A991.a.2 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723140-CYPD2122-24LQXI
Series: EZ-PD CCG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Package: 24-UFQFN Exposed Pad
Applications: USB Type C
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 14
Program Memory Type: FLASH (32 kB)
RAM Size: 4K x 8
Family Name: CYPD2122-24LQXI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 24-QFN-EP (4x4)
Alternative Parts (Cross-Reference): FUSB302MPX; FUSB302UCX; RT1730WSC;
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CYPD2122-24LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYPD2122-24LQXI
MICROPROCESSOR CIRCUIT, CMOS

MICROPROCESSOR CIRCUIT, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 723140-CYPD2122-24LQXI CYPD2122-24LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD2122-24LQXI Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details