Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD2121-24LQXIT CYPD2121-24LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867923-CYPD2121-24LQ XIT Series: EZ-PD™ CCG2 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 24-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 14 Program Memory Type: FLASH (32kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867923-CYPD2121-24LQ XIT Series: EZ-PD™ CCG2 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 24-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 14 Program Memory Type: FLASH (32kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2121-24LQXIT - 867923-CYPD2121-24LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2121-24LQXIT
867923-CYPD2121-24LQXIT
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2121-24LQXIT 867923-CYPD2121-24LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867923-CYPD2121-24LQ XIT Series: EZ-PD™ CCG2 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 24-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 14 Program Memory Type: FLASH (32kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867923-CYPD2121-24LQXIT
Series: EZ-PD™ CCG2
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM® Cortex®-M0
Package: Reel - TR
Package: 24-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 14
Program Memory Type: FLASH (32kB)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
IC MCU WIRED CCG2 24QFN - 217-CYPD2121-24LQXIT - Utmel Electronic Limited
Hong Kong, China
IC MCU WIRED CCG2 24QFN
217-CYPD2121-24LQXIT
IC MCU WIRED CCG2 24QFN 217-CYPD2121-24LQXIT
IC MCU WIRED CCG2 24QFN

IC MCU WIRED CCG2 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867923-CYPD2121-24LQXIT 217-CYPD2121-24LQXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD2121-24LQXIT IC MCU WIRED CCG2 24QFN
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32kB)
I/O Ports 14
Package Type Other; 24-QFN (4x4) Other; 24-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details