Cypress Semiconductor Corp. Application Specific Microcontrollers CYPD2104-20FNXIT

Description
NO WARRANTY
Request a Quote Datasheet
Description
NO WARRANTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 2015-CYPD2104-20FNXITCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2015-CYPD2104-20FNXITCT-ND
Application Specific Microcontrollers 2015-CYPD2104-20FNXITCT-ND
NO WARRANTY

NO WARRANTY

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2104-20FNXIT - 772208-CYPD2104-20FNXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2104-20FNXIT
772208-CYPD2104-20FNXIT
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2104-20FNXIT 772208-CYPD2104-20FNXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772208-CYPD2104-20FN XIT Series: EZ-PD CCG2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 20-UFBGA, WLCSP Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 9 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD2104-20FNXIT Categories: Integrated Circuits (ICs) Manufacturer Package: 20-WLCSP (1.63x2.03) Alternative Parts (Cross-Reference): RT1730WSC; FUSB302MPX; FUSB302UCX; CYPD2103-14LHXIT; Introduction Date: March 08, 2015 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772208-CYPD2104-20FNXIT
Series: EZ-PD CCG2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Package: 20-UFBGA, WLCSP
Applications: USB Type C
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 9
Program Memory Type: FLASH (32 kB)
RAM Size: 4K x 8
Family Name: CYPD2104-20FNXIT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-WLCSP (1.63x2.03)
Alternative Parts (Cross-Reference): RT1730WSC; FUSB302MPX; FUSB302UCX; CYPD2103-14LHXIT;
Introduction Date: March 08, 2015
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYPD2104-20FNXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYPD2104-20FNXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYPD2104-20FNXIT
IC MCU 32BIT 32KB FLASH 20WLCSP

IC MCU 32BIT 32KB FLASH 20WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2015-CYPD2104-20FNXITCT-ND 772208-CYPD2104-20FNXIT CYPD2104-20FNXIT
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - CYPD2104-20FNXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 4 KB 32 KB 4 KB
ROM Type Flash Flash; FLASH (32 kB)
Supply Voltage 1.71 to 5.5 volts 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Package Type Other; 20-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - CG7153AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers