Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD2103-14LHXIT CYPD2103-14LHXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806629-CYPD2103-14LH XIT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: USB Type C Interface: I2C, SPI, UART/USART, USB Number of I/O: 7 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Supplier Device Package: 14-DFN-EP (2.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806629-CYPD2103-14LH XIT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: USB Type C Interface: I2C, SPI, UART/USART, USB Number of I/O: 7 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Supplier Device Package: 14-DFN-EP (2.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2103-14LHXIT - 806629-CYPD2103-14LHXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2103-14LHXIT
806629-CYPD2103-14LHXIT
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2103-14LHXIT 806629-CYPD2103-14LHXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806629-CYPD2103-14LH XIT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: USB Type C Interface: I2C, SPI, UART/USART, USB Number of I/O: 7 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Supplier Device Package: 14-DFN-EP (2.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 806629-CYPD2103-14LHXIT
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Applications: USB Type C
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 7
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Supplier Device Package: 14-DFN-EP (2.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYPD2103-14LHXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYPD2103-14LHXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYPD2103-14LHXIT
IC MCU 32BIT 32KB FLASH 14DFN

IC MCU 32BIT 32KB FLASH 14DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806629-CYPD2103-14LHXIT CYPD2103-14LHXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD2103-14LHXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 32 Bit
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details