Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD1120-40LQXIT CYPD1120-40LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867920-CYPD1120-40LQ XIT Series: EZ-PD™ CCG1 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 40-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 34 Program Memory Type: FLASH (32kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867920-CYPD1120-40LQ XIT Series: EZ-PD™ CCG1 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 40-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 34 Program Memory Type: FLASH (32kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD1120-40LQXIT - 867920-CYPD1120-40LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD1120-40LQXIT
867920-CYPD1120-40LQXIT
Embedded - Embedded - Microcontrollers - Application Specific - CYPD1120-40LQXIT 867920-CYPD1120-40LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867920-CYPD1120-40LQ XIT Series: EZ-PD™ CCG1 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 40-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 34 Program Memory Type: FLASH (32kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867920-CYPD1120-40LQXIT
Series: EZ-PD™ CCG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM® Cortex®-M0
Package: Reel - TR
Package: 40-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 34
Program Memory Type: FLASH (32kB)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYPD1120-40LQXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYPD1120-40LQXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYPD1120-40LQXIT
IC MCU 32BIT 32KB FLASH 40QFN

IC MCU 32BIT 32KB FLASH 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867920-CYPD1120-40LQXIT CYPD1120-40LQXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD1120-40LQXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 32 Bit
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32kB)
I/O Ports 34
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details