Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0101DXB-BBXI CYP15G0101DXB-BBXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203216-CYP15G0101DXB -BBXI Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203216-CYP15G0101DXB -BBXI Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0101DXB-BBXI - 203216-CYP15G0101DXB-BBXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0101DXB-BBXI
203216-CYP15G0101DXB-BBXI
Interface - Interface - Telecom - CYP15G0101DXB-BBXI 203216-CYP15G0101DXB-BBXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203216-CYP15G0101DXB -BBXI Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203216-CYP15G0101DXB-BBXI
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TBGA (11x11)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 390mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 203216-CYP15G0101DXB-BBXI
Product Name Interface - Interface - Telecom - CYP15G0101DXB-BBXI
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details