Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050727-CYP15G0101DXB
Packaging: Tray
Mounting: SMD (SMT)
Family Name: CYP15G0101DXB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TBGA (11x11)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 390mA
Alternative Parts (Cross-Reference): DP83620SQX; DP83630SQE; DP83620SQ; DP83620SQE;
Introduction Date: October 30, 2002
ECCN: 5A991.b.1
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 050727-CYP15G0101DXB-BBXC |
| Product Name | Interface - Interface - Telecom - CYP15G0101DXB-BBXC |
| Package Type | Surface Mount; SMD (SMT) |