Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CYM8301BV33-10BGC

Description
Win Source Part Number: 1347543-CYM8301BV33- 10BGC Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 12Mbit Access Time: 10 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CYM8301 RoHS Status: RoHS non-compliant Memory Organization: 512K x 24
Request a Quote Datasheet
Description
Win Source Part Number: 1347543-CYM8301BV33- 10BGC Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 12Mbit Access Time: 10 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CYM8301 RoHS Status: RoHS non-compliant Memory Organization: 512K x 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1347543-CYM8301BV33-10BGC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1347543-CYM8301BV33-10BGC
Integrated Circuits (ICs) - Memory - Memory 1347543-CYM8301BV33-10BGC
Win Source Part Number: 1347543-CYM8301BV33- 10BGC Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 12Mbit Access Time: 10 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CYM8301 RoHS Status: RoHS non-compliant Memory Organization: 512K x 24

Win Source Part Number: 1347543-CYM8301BV33-10BGC
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Bulk
Standard Package: 1
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 12Mbit
Access Time: 10 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 119-BGA
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: CYM8301
RoHS Status: RoHS non-compliant
Memory Organization: 512K x 24

Buy Now Datasheet
Memory - CYM8301BV33-10BGC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 12Mbit Parallel 10 ns 119-PBGA (14x22)

SRAM - Asynchronous Memory IC 12Mbit Parallel 10 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1347543-CYM8301BV33-10BGC CYM8301BV33-10BGC
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details