The CYM1846PM-15C is a high-density 16-megabit static RAM module organized as 512K words by 32 bits. It features a maximum access time of 15 ns and operates with a maximum active power consumption of 4.4W. The module is compatible with various JEDEC modules, including CYM1821, CYM1831, CYM1836, CYM1841, and CYM1851, allowing for flexibility in memory depth configurations from 16K words to 1Mx32. The CYM1846PM-15C is designed for use in standard 72-pin SIMM and ZIP sockets, and it supports byte-level access through independent chip selects. It has a commercial operating temperature range of 0°C to 70°C and requires a supply voltage of 5V ± 10%. The module includes presence detect pins to identify memory density, making it suitable for applications where different memory configurations may be interchanged. Engineers considering this product should note its low standby current of 240 mA and its suitability for high-speed applications requiring quick data access.
IC SRAM 16MBIT PARALLEL 72SIMM
SRAM - Asynchronous Memory IC 16Mbit Parallel 15 ns 72-SIMM
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CYM1846PM-15C | CYM1846PM-15C |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 15 ns | |
| Density | 16000 kbits | 16000 kbits |
| Package Type | 15 ns | 72-SIMM |