Cypress Semiconductor Corp. Custom Parts - Custom Parts (B - D) - CYM1481APS-85C CYM1481APS-85C

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207118-CYM1481APS-8 5C Operating Supply Voltage: 5 V Number of Pins: 36 Categories: Custom Parts Case / Package: SIP Alternative Parts (Cross-Reference): CYM1481APS85C; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207118-CYM1481APS-8 5C Operating Supply Voltage: 5 V Number of Pins: 36 Categories: Custom Parts Case / Package: SIP Alternative Parts (Cross-Reference): CYM1481APS85C; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CYM1481APS-85C - 1207118-CYM1481APS-85C - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CYM1481APS-85C
1207118-CYM1481APS-85C
Custom Parts - Custom Parts (B - D) - CYM1481APS-85C 1207118-CYM1481APS-85C
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207118-CYM1481APS-8 5C Operating Supply Voltage: 5 V Number of Pins: 36 Categories: Custom Parts Case / Package: SIP Alternative Parts (Cross-Reference): CYM1481APS85C; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207118-CYM1481APS-85C
Operating Supply Voltage: 5 V
Number of Pins: 36
Categories: Custom Parts
Case / Package: SIP
Alternative Parts (Cross-Reference): CYM1481APS85C;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1207118-CYM1481APS-85C
Product Name Custom Parts - Custom Parts (B - D) - CYM1481APS-85C
Unlock Full Specs
to access all available technical data