Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXCT CYISM560BSXCT

Description
Clock Generator, 108MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 108MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CYISM560BSXCT - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 108MHz, CMOS, PDSO8

Clock Generator, 108MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXCT
080295-CYISM560BSXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXCT 080295-CYISM560BSXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080295-CYISM560BSXCT Packaging: Reel - TR Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080295-CYISM560BSXCT
Packaging: Reel - TR
Type: Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CYISM560BSXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CYISM560BSXCT
IC SS CLOCK GENERATOR 8SOIC

IC SS CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CYISM560BSXCT 080295-CYISM560BSXCT CYISM560BSXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOP Surface Mount; 8-SOIC SOIC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXC-1HT - CY23EP05SXC-1HT - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-8
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details