Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXC CYISM560BSXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000457-CYISM560BSXC Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000457-CYISM560BSXC Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXC
000457-CYISM560BSXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXC 000457-CYISM560BSXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000457-CYISM560BSXC Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000457-CYISM560BSXC
Packaging: Tube/Rail
Type: Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - CYISM560BSXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 108MHz, CMOS, PDSO8

Clock Generator, 108MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CYISM560BSXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CYISM560BSXC
IC SS CLOCK GENERATOR 8SOIC

IC SS CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 000457-CYISM560BSXC CYISM560BSXC CYISM560BSXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM560BSXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Spread Spectrum Clock Generator; Clock Generator
Bus Interface Clock CMOS Clock
Package Type Surface Mount; 8-SOIC SOP SOIC
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details