Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXBT CYISM530AYXBT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031894-CYISM530AYXB T Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Alternative Parts (Cross-Reference): CYISM530AYXB; 95V842AFILF; CYISM530AYXBT; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031894-CYISM530AYXB T Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Alternative Parts (Cross-Reference): CYISM530AYXB; 95V842AFILF; CYISM530AYXBT; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXBT
1031894-CYISM530AYXBT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXBT 1031894-CYISM530AYXBT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031894-CYISM530AYXB T Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Alternative Parts (Cross-Reference): CYISM530AYXB; 95V842AFILF; CYISM530AYXBT; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031894-CYISM530AYXBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Alternative Parts (Cross-Reference): CYISM530AYXB; 95V842AFILF; CYISM530AYXBT;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CYISM530AYXBT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CYISM530AYXBT
IC CLOCK SSCG EMI 20-SSOP

IC CLOCK SSCG EMI 20-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1031894-CYISM530AYXBT CYISM530AYXBT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXBT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY2308SI-3 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Clock and Timing IC - 728-SI5322-B-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tube
Supply Voltage 1.71 to 3.63 volts
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details