Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXB CYISM530AYXB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730484-CYISM530AYXB Packaging: Tube Package: 20-SSOP (0.173", 4.40mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: SM530 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 95V842AFILF; CYISM530AYXBT; Introduction Date: March 25, 2004 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730484-CYISM530AYXB Packaging: Tube Package: 20-SSOP (0.173", 4.40mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: SM530 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 95V842AFILF; CYISM530AYXBT; Introduction Date: March 25, 2004 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXB
730484-CYISM530AYXB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXB 730484-CYISM530AYXB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730484-CYISM530AYXB Packaging: Tube Package: 20-SSOP (0.173", 4.40mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: SM530 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 95V842AFILF; CYISM530AYXBT; Introduction Date: March 25, 2004 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 730484-CYISM530AYXB
Packaging: Tube
Package: 20-SSOP (0.173", 4.40mm Width)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: SM530
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 95V842AFILF; CYISM530AYXBT;
Introduction Date: March 25, 2004
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CYISM530AYXB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CYISM530AYXB
IC CLOCK SSCG EMI 20-SSOP

IC CLOCK SSCG EMI 20-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 730484-CYISM530AYXB CYISM530AYXB
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYISM530AYXB Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28378OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers