Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS782BSXCT CYIFS782BSXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031892-CYIFS782BSXC T Packaging: Reel - TR Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6 V Maximum Input Frequency: 82MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031892-CYIFS782BSXC T Packaging: Reel - TR Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6 V Maximum Input Frequency: 82MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS782BSXCT
1031892-CYIFS782BSXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS782BSXCT 1031892-CYIFS782BSXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031892-CYIFS782BSXC T Packaging: Reel - TR Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6 V Maximum Input Frequency: 82MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031892-CYIFS782BSXCT
Packaging: Reel - TR
Type: Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 6 V
Maximum Input Frequency: 82MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1031892-CYIFS782BSXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS782BSXCT
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details