Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS781BSXCT CYIFS781BSXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050725-CYIFS781BSXCT Packaging: Tape and Reel Type: Spread Spectrum Clock Generator Mounting Style: SMD Frequency - Max: 82MHz Input: CMOS, TTL Output: CMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: CYIFS781 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050725-CYIFS781BSXCT Packaging: Tape and Reel Type: Spread Spectrum Clock Generator Mounting Style: SMD Frequency - Max: 82MHz Input: CMOS, TTL Output: CMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: CYIFS781 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS781BSXCT - 050725-CYIFS781BSXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS781BSXCT
050725-CYIFS781BSXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS781BSXCT 050725-CYIFS781BSXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050725-CYIFS781BSXCT Packaging: Tape and Reel Type: Spread Spectrum Clock Generator Mounting Style: SMD Frequency - Max: 82MHz Input: CMOS, TTL Output: CMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: CYIFS781 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050725-CYIFS781BSXCT
Packaging: Tape and Reel
Type: Spread Spectrum Clock Generator
Mounting Style: SMD
Frequency - Max: 82MHz
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: CYIFS781
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 6V

Buy Now Datasheet
 - CYIFS781BSXCT - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 82MHz PDSO8

Clock Generator, 82MHz PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS781BSXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CYIFS781BSXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CYIFS781BSXCT
IC CLOCK SS LOW EMI 8-SOIC

IC CLOCK SS LOW EMI 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 050725-CYIFS781BSXCT CYIFS781BSXCT CYIFS781BSXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS781BSXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount SOP SOIC
Supply Voltage 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI5013-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details