Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CYF0018V33L-133BGXI CYF0018V33L-133BGXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916604-CYF0018V33L-1 33BGXI Operating Temperature Range: -40°C ~ 85°C Features: Synchronous FIFO 18M (512K x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22) Package: Tray Package: 209-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 209-FBGA (14x22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3187, CYF0018V33L133BGXI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916604-CYF0018V33L-1 33BGXI Operating Temperature Range: -40°C ~ 85°C Features: Synchronous FIFO 18M (512K x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22) Package: Tray Package: 209-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 209-FBGA (14x22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3187, CYF0018V33L133BGXI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CYF0018V33L-133BGXI - 916604-CYF0018V33L-133BGXI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CYF0018V33L-133BGXI
916604-CYF0018V33L-133BGXI
Logic - Logic - FIFOs Memory - CYF0018V33L-133BGXI 916604-CYF0018V33L-133BGXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916604-CYF0018V33L-1 33BGXI Operating Temperature Range: -40°C ~ 85°C Features: Synchronous FIFO 18M (512K x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22) Package: Tray Package: 209-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 209-FBGA (14x22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3187, CYF0018V33L133BGXI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916604-CYF0018V33L-133BGXI
Operating Temperature Range: -40°C ~ 85°C
Features: Synchronous FIFO 18M (512K x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22)
Package: Tray
Package: 209-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 209-FBGA (14x22)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-3187, CYF0018V33L133BGXI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916604-CYF0018V33L-133BGXI
Product Name Logic - Logic - FIFOs Memory - CYF0018V33L-133BGXI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2161788 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details